RF Switch IC General Purpose SPDT 50Ohm 16-QFN (4x4)
RF/IF and RFID - RF Switches
RF SWITCH, 50MHZ TO 8GHZ ROHS COMPLIANT: YES
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | F2932NBGP8 | F2932NBGP8 | 50AJ8513 |
| Product Name | RF Switches | RF/IF and RFID - RF Switches | Rf Switch, 50Mhz To 8Ghz Rohs Compliant Renesas |
| Package Type | Surface Mount | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | ||
| Frequency Range | 50 to 8000 MHz | ||
| Insertion Loss | 1.6 dB |