Renesas Electronics Corporation RF Switches - F2932NBGP8 F2932NBGP8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 871389-F2932NBGP8 Operating Temperature Range: -40°C ~ 105°C Features: RF Switch IC General Purpose SPDT 50Ohm 16-QFN (4x4) Package: 16-VQFN Exposed Pad Package: Reel - TR Family Name: F2932 Categories: RF/IF and RFID Case / Package: 16-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2500 Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 871389-F2932NBGP8 Operating Temperature Range: -40°C ~ 105°C Features: RF Switch IC General Purpose SPDT 50Ohm 16-QFN (4x4) Package: 16-VQFN Exposed Pad Package: Reel - TR Family Name: F2932 Categories: RF/IF and RFID Case / Package: 16-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2500 Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - F2932NBGP8 - 871389-F2932NBGP8 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - F2932NBGP8
871389-F2932NBGP8
RF Switches - F2932NBGP8 871389-F2932NBGP8
Manufacturer: Renesas Electronics America Win Source Part Number: 871389-F2932NBGP8 Operating Temperature Range: -40°C ~ 105°C Features: RF Switch IC General Purpose SPDT 50Ohm 16-QFN (4x4) Package: 16-VQFN Exposed Pad Package: Reel - TR Family Name: F2932 Categories: RF/IF and RFID Case / Package: 16-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2500 Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected

Manufacturer: Renesas Electronics America
Win Source Part Number: 871389-F2932NBGP8
Operating Temperature Range: -40°C ~ 105°C
Features: RF Switch IC General Purpose SPDT 50Ohm 16-QFN (4x4)
Package: 16-VQFN Exposed Pad
Package: Reel - TR
Family Name: F2932
Categories: RF/IF and RFID
Case / Package: 16-QFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 871389-F2932NBGP8
Product Name RF Switches - F2932NBGP8
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details