Renesas Electronics Corporation RF Switches F2915NBGK8

Description
RF Switch IC General Purpose SP5T 50Ohm 24-VFQFPN (4x4)
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP5T 50Ohm 24-VFQFPN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 800-F2915NBGK8TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP5T 50Ohm 24-VFQFPN (4x4)

RF Switch IC General Purpose SP5T 50Ohm 24-VFQFPN (4x4)

Buy Now Datasheet
RF Switches - F2915NBGK8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
F2915NBGK8
RF Switches F2915NBGK8
RF Switch IC General Purpose SP5T 50Ohm 24-VFQFPN (4x4)

RF Switch IC General Purpose SP5T 50Ohm 24-VFQFPN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 800-F2915NBGK8TR-ND F2915NBGK8
Product Name RF Switches RF Switches
Package Type Surface Mount; 24-WFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Frequency Range 50 to 8000 MHz 50 to 8000 MHz
Insertion Loss 2.3 dB 2.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 2625818P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TSNP-10-9
View Details
2 suppliers
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
0.1 to 6.0 GHz SP3T Switch - SKY13588-460LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 6000 MHz
Type SP3T (R)
View Details
3 suppliers
Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω - ZFSWA2R-63DR+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 500 to 6000 MHz
Insertion Loss 1 to 2.6 dB
View Details
2 suppliers