Renesas Electronics Corporation RF Switches F2913NLGK8

Description
RF Switch IC 2G/3G/4G/5G, WiMax SP2T 50Ohm 20-VFQFPN (4x4)
Request a Quote Datasheet
Description
RF Switch IC 2G/3G/4G/5G, WiMax SP2T 50Ohm 20-VFQFPN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 800-4314-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
800-4314-1-ND
RF Switches 800-4314-1-ND
RF Switch IC 2G/3G/4G/5G, WiMax SP2T 50Ohm 20-VFQFPN (4x4)

RF Switch IC 2G/3G/4G/5G, WiMax SP2T 50Ohm 20-VFQFPN (4x4)

Buy Now Datasheet
RF Switches - 800-4314-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
800-4314-2-ND
RF Switches 800-4314-2-ND
RF Switch IC 2G/3G/4G/5G, WiMax SP2T 50Ohm 20-VFQFPN (4x4)

RF Switch IC 2G/3G/4G/5G, WiMax SP2T 50Ohm 20-VFQFPN (4x4)

Buy Now Datasheet
RF/IF and RFID - RF Switches - F2913NLGK8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF/IF and RFID - RF Switches
F2913NLGK8
RF/IF and RFID - RF Switches F2913NLGK8
RF/IF and RFID - RF Switches

RF/IF and RFID - RF Switches

Supplier's Site
RF Switches - F2913NLGK8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
F2913NLGK8
RF Switches F2913NLGK8
RF Switch IC 2G/3G/4G/5G, WiMax SP2T 50Ohm 20-VFQFPN (4x4)

RF Switch IC 2G/3G/4G/5G, WiMax SP2T 50Ohm 20-VFQFPN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 800-4314-1-ND F2913NLGK8 F2913NLGK8
Product Name RF Switches RF/IF and RFID - RF Switches RF Switches
Package Type Surface Mount; 20-VFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Frequency Range 50 to 6000 MHz 50 to 6000 MHz
Insertion Loss 1.25 dB 1.25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Reflective SP5T, SMT Solid State Switch, 5 - 2000 MHz, 75Ω - JSW5-23DR-75+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2000 MHz
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details