Renesas Electronics Corporation RF/IF and RFID - RF Switches F2912NCGI

Description
Win Source Part Number: 1235874-F2912NCGI Category: RF/IF and RFID>RF Switches Package: Tray Standard Package: 490 Impedance: 50Ohm Test Frequency: 4GHz Frequency Range: 300kHz ~ 8GHz Insertion Loss: 0.6dB Isolation: 47dB Topology: Absorptive IIP3: 66dBm RF Type: WiMax, WLAN Voltage - Supply: 3.3V Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-VFQFPN (4x4) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-2819 Base Product Number: F2912
Request a Quote Datasheet
Description
Win Source Part Number: 1235874-F2912NCGI Category: RF/IF and RFID>RF Switches Package: Tray Standard Package: 490 Impedance: 50Ohm Test Frequency: 4GHz Frequency Range: 300kHz ~ 8GHz Insertion Loss: 0.6dB Isolation: 47dB Topology: Absorptive IIP3: 66dBm RF Type: WiMax, WLAN Voltage - Supply: 3.3V Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-VFQFPN (4x4) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-2819 Base Product Number: F2912
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Switches - 1235874-F2912NCGI - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1235874-F2912NCGI
RF/IF and RFID - RF Switches 1235874-F2912NCGI
Win Source Part Number: 1235874-F2912NCGI Category: RF/IF and RFID>RF Switches Package: Tray Standard Package: 490 Impedance: 50Ohm Test Frequency: 4GHz Frequency Range: 300kHz ~ 8GHz Insertion Loss: 0.6dB Isolation: 47dB Topology: Absorptive IIP3: 66dBm RF Type: WiMax, WLAN Voltage - Supply: 3.3V Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-VFQFPN (4x4) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-2819 Base Product Number: F2912

Win Source Part Number: 1235874-F2912NCGI
Category: RF/IF and RFID>RF Switches
Package: Tray
Standard Package: 490
Impedance: 50Ohm
Test Frequency: 4GHz
Frequency Range: 300kHz ~ 8GHz
Insertion Loss: 0.6dB
Isolation: 47dB
Topology: Absorptive
IIP3: 66dBm
RF Type: WiMax, WLAN
Voltage - Supply: 3.3V
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-VFQFPN (4x4)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-2819
Base Product Number: F2912

Buy Now Datasheet
RF Switches - 800-2819-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
800-2819-ND
RF Switches 800-2819-ND
RF Switch IC WiMax, WLAN 8GHz 50Ohm 20-VFQFPN (4x4)

RF Switch IC WiMax, WLAN 8GHz 50Ohm 20-VFQFPN (4x4)

Buy Now Datasheet
RF Switches - F2912NCGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
F2912NCGI
RF Switches F2912NCGI
RF Switch IC WiMax, WLAN 8 GHz 50Ohm 20-VFQFPN (4x4)

RF Switch IC WiMax, WLAN 8 GHz 50Ohm 20-VFQFPN (4x4)

Buy Now Datasheet
Rf Switch, Sp2T, 9Khz-9Ghz, Tqfn-20; Frequency Min Renesas - 46AC8836 - Newark, An Avnet Company
Chicago, IL, United States
Rf Switch, Sp2T, 9Khz-9Ghz, Tqfn-20; Frequency Min Renesas
46AC8836
Rf Switch, Sp2T, 9Khz-9Ghz, Tqfn-20; Frequency Min Renesas 46AC8836
RF SWITCH, SP2T, 9KHZ-9GHZ, TQFN-20; Frequency Min:9kHz; Frequency Max:9GHz; RF IC Case Style:TQFN; No. of Pins:20Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

RF SWITCH, SP2T, 9KHZ-9GHZ, TQFN-20; Frequency Min:9kHz; Frequency Max:9GHz; RF IC Case Style:TQFN; No. of Pins:20Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number 1235874-F2912NCGI 800-2819-ND F2912NCGI 46AC8836
Product Name RF/IF and RFID - RF Switches RF Switches RF Switches Rf Switch, Sp2T, 9Khz-9Ghz, Tqfn-20; Frequency Min Renesas
Isolation 47 dB 47 dB 47 dB
Impedance 50 ohms 50 ohms; 50Ohm
Package Type Surface Mount; 20-WFQFN Exposed Pad Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5504A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Mechanical Switch Assembly, 2 x SP12T, DC - 18 GHz, SMA - RCM-2SP12T-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Coaxial Switches - NMS2SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT
View Details