Renesas Electronics Corporation RF Switches F2911NBGP8

Description
RF Switch IC CATV SPST 75Ohm 8-VFQFPN (2x2)
Datasheet
Description
RF Switch IC CATV SPST 75Ohm 8-VFQFPN (2x2)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - F2911NBGP8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
F2911NBGP8
RF Switches F2911NBGP8
RF Switch IC CATV SPST 75Ohm 8-VFQFPN (2x2)

RF Switch IC CATV SPST 75Ohm 8-VFQFPN (2x2)

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Switches
F2911NBGP8
RF and Wireless - RF Switches F2911NBGP8
IC RF SWITCH SPST 3.5GHZ 8VFQFPN

IC RF SWITCH SPST 3.5GHZ 8VFQFPN

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches
Product Number F2911NBGP8 F2911NBGP8
Product Name RF Switches RF and Wireless - RF Switches
Package Type Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 1 to 3500 MHz 1 to 3500 MHz
Insertion Loss 0.8900 dB 0.8900 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.05 - 10 GHz High Isolation SP4T Switch - QPC6122 - Qorvo
Specs
Package Type SMT LGA Package
Frequency Range 50 to 10000 MHz
Insertion Loss 0.8000 dB
View Details
Dual Coupler Module - SKY16706-11 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SMT, 16L
Insertion Loss 0.0900 to 0.2200 dB
View Details
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDR+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
RF Coaxial Switches - NMS64 - kTB Solutions
Specs
Frequency Range 0.0 to 6000 MHz
Type SP3T~SP6T
View Details