Renesas Electronics Corporation RF Switches F2910NBGP

Description
RF Switch IC WiMax SPST 8GHz 50Ohm 8-VFQFPN (2x2)
Request a Quote Datasheet
Description
RF Switch IC WiMax SPST 8GHz 50Ohm 8-VFQFPN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 800-3737-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
800-3737-ND
RF Switches 800-3737-ND
RF Switch IC WiMax SPST 8GHz 50Ohm 8-VFQFPN (2x2)

RF Switch IC WiMax SPST 8GHz 50Ohm 8-VFQFPN (2x2)

Buy Now Datasheet
Rf Switch, 8Ghz, -55 To 105Deg C Rohs Compliant Renesas - 42AH1781 - Newark, An Avnet Company
Chicago, IL, United States
Rf Switch, 8Ghz, -55 To 105Deg C Rohs Compliant Renesas
42AH1781
Rf Switch, 8Ghz, -55 To 105Deg C Rohs Compliant Renesas 42AH1781
RF SWITCH, 8GHZ, -55 TO 105DEG C ROHS COMPLIANT: YES

RF SWITCH, 8GHZ, -55 TO 105DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Switches - F2910NBGP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
F2910NBGP
RF Switches F2910NBGP
RF Switch IC WiMax SPST 8 GHz 50Ohm 8-VFQFPN (2x2)

RF Switch IC WiMax SPST 8 GHz 50Ohm 8-VFQFPN (2x2)

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 800-3737-ND 42AH1781 F2910NBGP
Product Name RF Switches Rf Switch, 8Ghz, -55 To 105Deg C Rohs Compliant Renesas RF Switches
Package Type Surface Mount; 8-VFDFN Exposed Pad Surface Mount
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Frequency Range 30 to 8000 MHz 30 to 8000 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1908064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Mechanical Switch Assembly, 2 x SPDT + 2 x SP6T, DC - 26.5 GHz, SMA - RCM-216 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
Si83408BFA-IF Isolated Smart Switch - Si83408BFA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface Parallel/SPI
Output Channels 4
View Details