Renesas Electronics Corporation RF Amplifiers F2480NBGI

Description
RF Amplifier IC 400MHz ~ 3GHz 32-VFQFPN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC 400MHz ~ 3GHz 32-VFQFPN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 800-3762-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
800-3762-ND
RF Amplifiers 800-3762-ND
RF Amplifier IC 400MHz ~ 3GHz 32-VFQFPN (5x5)

RF Amplifier IC 400MHz ~ 3GHz 32-VFQFPN (5x5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - F2480NBGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
F2480NBGI
RF and Wireless - RF Amplifiers F2480NBGI
IC RF AMP 400MHZ-3GHZ 32VFQFPN

IC RF AMP 400MHZ-3GHZ 32VFQFPN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 800-3762-ND F2480NBGI
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 400 to 3000 MHz 400 to 3000 MHz
Minimum Gain 11.1 dB ? to 11.1 dB
Maximum Gain 14.4 dB 14.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
10 MHz - 70GHz, Broadband High Gain Distributed Amplifier - AMM2-0070UH - Marki Microwave LLC
Specs
Frequency Range 10 to 70000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - 2312-QPA4246D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 37500 to 42500 MHz
View Details