Renesas Electronics Corporation RF and Wireless - Attenuators F2270NLGK8

Description
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Datasheet
Description
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - Attenuators
F2270NLGK8
RF and Wireless - Attenuators F2270NLGK8
VFQFPN 3.00X3.00X1.00 MM, 0.50MM

VFQFPN 3.00X3.00X1.00 MM, 0.50MM

Supplier's Site
Attenuators - F2270NLGK8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
F2270NLGK8
Attenuators F2270NLGK8
RF Attenuators 35dB 3 MHz ~ 5 GHz 75 Ohms 16-VFQFN Exposed Pad

RF Attenuators 35dB 3 MHz ~ 5 GHz 75 Ohms 16-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number F2270NLGK8 F2270NLGK8
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342B-D09491-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 2W 18GHz - UIYCA2AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o203000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details