Renesas Electronics Corporation Attenuators F2251NLGI8

Description
RF Attenuators 33.6dB 50 MHz ~ 6 GHz 50 Ohms 16-VFQFN Exposed Pad
Datasheet
Description
RF Attenuators 33.6dB 50 MHz ~ 6 GHz 50 Ohms 16-VFQFN Exposed Pad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - F2251NLGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
F2251NLGI8
Attenuators F2251NLGI8
RF Attenuators 33.6dB 50 MHz ~ 6 GHz 50 Ohms 16-VFQFN Exposed Pad

RF Attenuators 33.6dB 50 MHz ~ 6 GHz 50 Ohms 16-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number F2251NLGI8
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2025018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 3950453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1.5 GHz
Connectors Bnc
View Details
Fixed Attenuators - NFA5010 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details