Renesas Electronics Corporation Attenuators F1975NCGI8

Description
RF Attenuators 0dB ~ 31dB 3 MHz ~ 5 GHz 75 Ohms 20-WFQFN Exposed Pad
Datasheet
Description
RF Attenuators 0dB ~ 31dB 3 MHz ~ 5 GHz 75 Ohms 20-WFQFN Exposed Pad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - F1975NCGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
F1975NCGI8
Attenuators F1975NCGI8
RF Attenuators 0dB ~ 31dB 3 MHz ~ 5 GHz 75 Ohms 20-WFQFN Exposed Pad

RF Attenuators 0dB ~ 31dB 3 MHz ~ 5 GHz 75 Ohms 20-WFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number F1975NCGI8
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - SKY12343-364LF1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.0100 to 4 GHz
Attenuation 0.2500 to 31.75 dB
View Details
Coaxial Attenuator 2W 3GHz SMA - UIYCA2AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details