Renesas Electronics Corporation Attenuators F1975NCGI

Description
RF Attenuators 31dB 5MHz ~ 3GHz 75 Ohms 20-WFQFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 31dB 5MHz ~ 3GHz 75 Ohms 20-WFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 800-3576-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
800-3576-ND
Attenuators 800-3576-ND
RF Attenuators 31dB 5MHz ~ 3GHz 75 Ohms 20-WFQFN Exposed Pad

RF Attenuators 31dB 5MHz ~ 3GHz 75 Ohms 20-WFQFN Exposed Pad

Buy Now Datasheet
75OHM Attenuator - 852-F1975NCGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75OHM Attenuator
852-F1975NCGI
75OHM Attenuator 852-F1975NCGI
RF ATTENUATOR 31DB 75OHM 20WFQFN Product overview: F1975NCGI from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 75OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F1975NCGI can be used for catalog matching and distributor lookup.

RF ATTENUATOR 31DB 75OHM 20WFQFN Product overview: F1975NCGI from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 75OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F1975NCGI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - F1975NCGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
F1975NCGI
Attenuators F1975NCGI
RF Attenuators 31dB 5 MHz ~ 3 GHz 75 Ohms 20-WFQFN Exposed Pad

RF Attenuators 31dB 5 MHz ~ 3 GHz 75 Ohms 20-WFQFN Exposed Pad

Buy Now Datasheet
Digital Attenuator, 5Mhz-3Ghz, Tqfn-20; Frequency Max Renesas - 46AC8834 - Newark, An Avnet Company
Chicago, IL, United States
Digital Attenuator, 5Mhz-3Ghz, Tqfn-20; Frequency Max Renesas
46AC8834
Digital Attenuator, 5Mhz-3Ghz, Tqfn-20; Frequency Max Renesas 46AC8834
DIGITAL ATTENUATOR, 5MHZ-3GHZ, TQFN-20; Frequency Max:3GHz; Frequency Min:5MHz; Attenuation Step Size:0.25dB; Attenuation - Typical:31.1dB; Insertion Loss:1.2dB; No. of Bits:6bit; Supply Voltage Min:3V; Supply Voltage Max:5.25V; RF RoHS Compliant: Yes

DIGITAL ATTENUATOR, 5MHZ-3GHZ, TQFN-20; Frequency Max:3GHz; Frequency Min:5MHz; Attenuation Step Size:0.25dB; Attenuation - Typical:31.1dB; Insertion Loss:1.2dB; No. of Bits:6bit; Supply Voltage Min:3V; Supply Voltage Max:5.25V; RF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 800-3576-ND 852-F1975NCGI F1975NCGI 46AC8834
Product Name Attenuators 75OHM Attenuator Attenuators Digital Attenuator, 5Mhz-3Ghz, Tqfn-20; Frequency Max Renesas
Attenuation 31 dB 31 dB
Unlock Full Specs
to access all available technical data

Similar Products

9dB DC-40GHz MMIC Attenuator - ATN09-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 25W - UIYCA25AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details