Renesas Electronics Corporation Attenuator F1958NBGK8

Description
7-BIT 0.25DB DIGITAL STEP ATTENU Product overview: F1958NBGK8 from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F1958NBGK8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
7-BIT 0.25DB DIGITAL STEP ATTENU Product overview: F1958NBGK8 from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F1958NBGK8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - 852-F1958NBGK8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-F1958NBGK8
Attenuator 852-F1958NBGK8
7-BIT 0.25DB DIGITAL STEP ATTENU Product overview: F1958NBGK8 from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F1958NBGK8 can be used for catalog matching and distributor lookup.

7-BIT 0.25DB DIGITAL STEP ATTENU Product overview: F1958NBGK8 from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F1958NBGK8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 800-3903-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
800-3903-1-ND
Attenuators 800-3903-1-ND
RF Attenuators 31.75dB 1MHz ~ 6GHz 50 Ohms 24-WFQFN Exposed Pad

RF Attenuators 31.75dB 1MHz ~ 6GHz 50 Ohms 24-WFQFN Exposed Pad

Buy Now Datasheet
Attenuators - 800-3903-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
800-3903-6-ND
Attenuators 800-3903-6-ND
RF Attenuators 31.75dB 1MHz ~ 6GHz 50 Ohms 24-WFQFN Exposed Pad

RF Attenuators 31.75dB 1MHz ~ 6GHz 50 Ohms 24-WFQFN Exposed Pad

Buy Now Datasheet
Attenuators - 800-3903-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
800-3903-2-ND
Attenuators 800-3903-2-ND
RF Attenuators 31.75dB 1MHz ~ 6GHz 50 Ohms 24-WFQFN Exposed Pad

RF Attenuators 31.75dB 1MHz ~ 6GHz 50 Ohms 24-WFQFN Exposed Pad

Buy Now Datasheet
Digital Step Attenuator, -40 To 105Deg C Rohs Compliant Renesas - 15AJ2342 - Newark, An Avnet Company
Chicago, IL, United States
Digital Step Attenuator, -40 To 105Deg C Rohs Compliant Renesas
15AJ2342
Digital Step Attenuator, -40 To 105Deg C Rohs Compliant Renesas 15AJ2342
DIGITAL STEP ATTENUATOR, -40 TO 105DEG C ROHS COMPLIANT: YES

DIGITAL STEP ATTENUATOR, -40 TO 105DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Attenuators - F1958NBGK8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
F1958NBGK8
Attenuators F1958NBGK8
RF Attenuators 31.75dB 1 MHz ~ 6 GHz 50 Ohms 24-WFQFN Exposed Pad

RF Attenuators 31.75dB 1 MHz ~ 6 GHz 50 Ohms 24-WFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 852-F1958NBGK8 800-3903-1-ND 15AJ2342 F1958NBGK8
Product Name Attenuator Attenuators Digital Step Attenuator, -40 To 105Deg C Rohs Compliant Renesas Attenuators
Frequency 1.00E-3 to 6 GHz 1.00E-3 to 6 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-GAT-12+TR-ND - DigiKey
Specs
Attenuation 12 dB
Package Type 4-SMD, No Lead
View Details
75 Ohms Attenuators - N7A0302 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.25 :1
View Details