Renesas Electronics Corporation RF and Wireless - Attenuators F1958NBGK

Description
Win Source Part Number: 1356331-F1958NBGK Category: RF and Wireless - Attenuators Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Package: Tray Product Status: Active Package / Case: 24-WFQFN Exposed Pad Base Product Number: F1958 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Frequency Range: 1 MHz ~ 6 GHz Impedance: 50 Ohms Attenuation Value: 31.75dB
Request a Quote Datasheet
Description
Win Source Part Number: 1356331-F1958NBGK Category: RF and Wireless - Attenuators Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Package: Tray Product Status: Active Package / Case: 24-WFQFN Exposed Pad Base Product Number: F1958 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Frequency Range: 1 MHz ~ 6 GHz Impedance: 50 Ohms Attenuation Value: 31.75dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - 1356331-F1958NBGK - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - Attenuators
1356331-F1958NBGK
RF and Wireless - Attenuators 1356331-F1958NBGK
Win Source Part Number: 1356331-F1958NBGK Category: RF and Wireless - Attenuators Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Package: Tray Product Status: Active Package / Case: 24-WFQFN Exposed Pad Base Product Number: F1958 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Frequency Range: 1 MHz ~ 6 GHz Impedance: 50 Ohms Attenuation Value: 31.75dB

Win Source Part Number: 1356331-F1958NBGK
Category: RF and Wireless - Attenuators
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Renesas Electronics America Inc
Package: Tray
Product Status: Active
Package / Case: 24-WFQFN Exposed Pad
Base Product Number: F1958
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Range: 1 MHz ~ 6 GHz
Impedance: 50 Ohms
Attenuation Value: 31.75dB

Buy Now Datasheet
Attenuators - 800-3902-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
800-3902-ND
Attenuators 800-3902-ND
RF Attenuators 31.75dB 1MHz ~ 6GHz 50 Ohms 24-WFQFN Exposed Pad

RF Attenuators 31.75dB 1MHz ~ 6GHz 50 Ohms 24-WFQFN Exposed Pad

Buy Now Datasheet
Singapore, Singapore
Attenuator
852-F1958NBGK
Attenuator 852-F1958NBGK
7-BIT 0.25DB DIGITAL STEP ATTENU Product overview: F1958NBGK from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F1958NBGK can be used for catalog matching and distributor lookup.

7-BIT 0.25DB DIGITAL STEP ATTENU Product overview: F1958NBGK from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F1958NBGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Step Attenuator, -40 To 105Deg C; Frequency Max Renesas - 72AC5771 - Newark, An Avnet Company
Chicago, IL, United States
Digital Step Attenuator, -40 To 105Deg C; Frequency Max Renesas
72AC5771
Digital Step Attenuator, -40 To 105Deg C; Frequency Max Renesas 72AC5771
DIGITAL STEP ATTENUATOR, -40 TO 105DEG C; Frequency Max:6GHz; Frequency Min:1MHz; Attenuation Step Size:0.25dB; Attenuation - Typical:31.75dB; Insertion Loss:1.2dB; No. of Bits:7bit; Supply Voltage Min:3V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

DIGITAL STEP ATTENUATOR, -40 TO 105DEG C; Frequency Max:6GHz; Frequency Min:1MHz; Attenuation Step Size:0.25dB; Attenuation - Typical:31.75dB; Insertion Loss:1.2dB; No. of Bits:7bit; Supply Voltage Min:3V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

Supplier's Site Datasheet
Attenuators - F1958NBGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
F1958NBGK
Attenuators F1958NBGK
RF Attenuators 31.75dB 1 MHz ~ 6 GHz 50 Ohms 24-WFQFN Exposed Pad

RF Attenuators 31.75dB 1 MHz ~ 6 GHz 50 Ohms 24-WFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 1356331-F1958NBGK 800-3902-ND 852-F1958NBGK 72AC5771 F1958NBGK
Product Name RF and Wireless - Attenuators Attenuators Attenuator Digital Step Attenuator, -40 To 105Deg C; Frequency Max Renesas Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201006S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-DAT-15R5A-PP+DKR-ND - DigiKey
Specs
Attenuation 15.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Attenuators - 2312-QPC3223TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 12-VFQFN Exposed Pad
View Details