Renesas Electronics Corporation Attenuator F1951NBGI8

Description
VFQFPN 4.00X4.00X0.80 MM, 0.50MM Product overview: F1951NBGI8 from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F1951NBGI8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
VFQFPN 4.00X4.00X0.80 MM, 0.50MM Product overview: F1951NBGI8 from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F1951NBGI8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Attenuator
852-F1951NBGI8
Attenuator 852-F1951NBGI8
VFQFPN 4.00X4.00X0.80 MM, 0.50MM Product overview: F1951NBGI8 from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F1951NBGI8 can be used for catalog matching and distributor lookup.

VFQFPN 4.00X4.00X0.80 MM, 0.50MM Product overview: F1951NBGI8 from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F1951NBGI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - F1951NBGI8 - 871379-F1951NBGI8 - Win Source Electronics
Laguna Hills, CA, United States
Attenuators - F1951NBGI8
871379-F1951NBGI8
Attenuators - F1951NBGI8 871379-F1951NBGI8
Manufacturer: Renesas Electronics America Win Source Part Number: 871379-F1951NBGI8 Features: RF Attenuators 0.5dB ~ 32.5dB 100 MHz ~ 4 GHz 50 Ohms - 24-WFQFN Exposed Pad Package: Reel - TR Package: 24-WFQFN Exposed Pad Family Name: F1951 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2500 Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected

Manufacturer: Renesas Electronics America
Win Source Part Number: 871379-F1951NBGI8
Features: RF Attenuators 0.5dB ~ 32.5dB 100 MHz ~ 4 GHz 50 Ohms - 24-WFQFN Exposed Pad
Package: Reel - TR
Package: 24-WFQFN Exposed Pad
Family Name: F1951
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet
Attenuators - F1951NBGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
F1951NBGI8
Attenuators F1951NBGI8
RF Attenuators 0.5dB ~ 32.5dB 100 MHz ~ 4 GHz 50 Ohms 24-WFQFN Exposed Pad

RF Attenuators 0.5dB ~ 32.5dB 100 MHz ~ 4 GHz 50 Ohms 24-WFQFN Exposed Pad

Buy Now Datasheet
RF attenuator F1951NBGI8
F1951NBGI8

F1951NBGI8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 852-F1951NBGI8 871379-F1951NBGI8 F1951NBGI8 F1951NBGI8
Product Name Attenuator Attenuators - F1951NBGI8 Attenuators RF attenuator
Frequency 0.1000 to 4 GHz 0.1000 to 4 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20206S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
2 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-2+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 1 to 2.8 dB
View Details
2 suppliers
Attenuators - 2312-QPC3223TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 12-VFQFN Exposed Pad
View Details