Renesas Electronics Corporation Attenuators F1951NBGI

Description
RF Attenuators 32.5dB 100MHz ~ 4GHz 24-WFQFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 32.5dB 100MHz ~ 4GHz 24-WFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 800-3185-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
800-3185-ND
Attenuators 800-3185-ND
RF Attenuators 32.5dB 100MHz ~ 4GHz 24-WFQFN Exposed Pad

RF Attenuators 32.5dB 100MHz ~ 4GHz 24-WFQFN Exposed Pad

Buy Now Datasheet
Attenuators - F1951NBGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
F1951NBGI
Attenuators F1951NBGI
RF Attenuators 32.5dB 100 MHz ~ 4 GHz 24-WFQFN Exposed Pad

RF Attenuators 32.5dB 100 MHz ~ 4 GHz 24-WFQFN Exposed Pad

Buy Now Datasheet
Digital Attenuator, 100Mhz-4Ghz, Tqfn24; Frequency Max Renesas - 46AC8832 - Newark, An Avnet Company
Chicago, IL, United States
Digital Attenuator, 100Mhz-4Ghz, Tqfn24; Frequency Max Renesas
46AC8832
Digital Attenuator, 100Mhz-4Ghz, Tqfn24; Frequency Max Renesas 46AC8832
DIGITAL ATTENUATOR, 100MHZ-4GHZ, TQFN24; Frequency Max:4GHz; Frequency Min:100MHz; Attenuation Step Size:0.5dB; Attenuation - Typical:31.5dB; Insertion Loss:1.2dB; No. of Bits:7bit; Supply Voltage Min:3V; Supply Voltage Max:5.25V; RFRoHS Compliant: Yes

DIGITAL ATTENUATOR, 100MHZ-4GHZ, TQFN24; Frequency Max:4GHz; Frequency Min:100MHz; Attenuation Step Size:0.5dB; Attenuation - Typical:31.5dB; Insertion Loss:1.2dB; No. of Bits:7bit; Supply Voltage Min:3V; Supply Voltage Max:5.25V; RFRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 800-3185-ND F1951NBGI 46AC8832
Product Name Attenuators Attenuators Digital Attenuator, 100Mhz-4Ghz, Tqfn24; Frequency Max Renesas
Attenuation 32.5 dB 32.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
0.7-4.0 GHz Five-Bit Digital Attenuator with Serial-to-Parallel Driver (0.5 dB LSB) - SKY12349-362LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.7000 to 4 GHz
Attenuation 15.5 dB
View Details
2 suppliers
Coaxial Attenuator 5W 6GHz SMA - UIYCA5AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details