The F159VNLGN8 is a dual-path RF transmitter IC in a 10 mm × 10 mm × 0.9 mm, 68-pin VFQFPN package, designed for multi-mode base station transmitters operating from 450 MHz to 2800 MHz. It features two independent paths with 18.3 dB typical gain, +31 dBm OIP3, +14 dBm P1dB, and a noise floor of -142.5 dBm/Hz. Each path includes a quadrature modulator, 32 dB SPI-controlled VVA, and a 31 dB DSA in 1 dB steps. An integrated integer-N and fractional-N synthesizer shares a single LO with an external 10 MHz to 250 MHz reference. It operates from +3.3 V at 685 mA, with 47 dB channel isolation and 50 Ω RF output impedance, supporting ZIF and CIF architectures and 110 Ω differential I/Q inputs. Case temperature range is -20°C to +115°C.
VFQFPN 10.00X10.00X0.85 MM, 0.50 Product overview: F159VNLGN8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-F159VNLGN8 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 879-F159VNLGN8 |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |