Renesas Electronics Corporation RF Amplifiers F1490NLGA

Description
RF Amplifier IC General Purpose 1.8GHz ~ 5GHz 16-VFQFPN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 1.8GHz ~ 5GHz 16-VFQFPN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 800-F1490NLGA-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
800-F1490NLGA-ND
RF Amplifiers 800-F1490NLGA-ND
RF Amplifier IC General Purpose 1.8GHz ~ 5GHz 16-VFQFPN (3x3)

RF Amplifier IC General Purpose 1.8GHz ~ 5GHz 16-VFQFPN (3x3)

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
F1490NLGA
RF and Wireless - RF Amplifiers F1490NLGA
IC AMP GPS 1.8GHZ-5GHZ 16VFQFPN

IC AMP GPS 1.8GHZ-5GHZ 16VFQFPN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 800-F1490NLGA-ND F1490NLGA
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1800 to 5000 MHz 1800 to 5000 MHz
Minimum Gain 40 dB ? to 40 dB
Maximum Gain 40 dB 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

5 - 500 MHz Digital Controlled Variable Gain Amplifier - QPB0066 - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-26000-40000-30-28 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26000 to 40000 MHz
Minimum Gain 30 dB
View Details