Renesas Electronics Corporation RF Amplifiers F1478NLGA8

Description
RF Amplifier IC Cellular 1.8GHz ~ 5GHz 16-VFQFPN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC Cellular 1.8GHz ~ 5GHz 16-VFQFPN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 800-F1478NLGA8TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
800-F1478NLGA8TR-ND
RF Amplifiers 800-F1478NLGA8TR-ND
RF Amplifier IC Cellular 1.8GHz ~ 5GHz 16-VFQFPN (3x3)

RF Amplifier IC Cellular 1.8GHz ~ 5GHz 16-VFQFPN (3x3)

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
F1478NLGA8
RF and Wireless - RF Amplifiers F1478NLGA8
IC AMP CELL 1.8-5GHZ 16VFQFPN

IC AMP CELL 1.8-5GHZ 16VFQFPN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 800-F1478NLGA8TR-ND F1478NLGA8
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular
Frequency Range 1800 to 5000 MHz 1800 to 5000 MHz
Minimum Gain 28.6 dB ? to 28.6 dB
Maximum Gain 28.6 dB 28.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
Sky5® UHB Front-end Module for 4G and 5G Applications - SKY58277-31 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 30-pad configuration
View Details
RF Amplifiers - 2312-QM14068TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6200 to 8300 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-10000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 10000 MHz
Output VSWR 2 :1
View Details