Renesas Electronics Corporation RF Amplifiers F1456NKGK

Description
RF Amplifier IC General Purpose 2.1GHz ~ 2.95GHz 28-VFQFPN (6x6)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 2.1GHz ~ 2.95GHz 28-VFQFPN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 800-F1456NKGK-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
800-F1456NKGK-ND
RF Amplifiers 800-F1456NKGK-ND
RF Amplifier IC General Purpose 2.1GHz ~ 2.95GHz 28-VFQFPN (6x6)

RF Amplifier IC General Purpose 2.1GHz ~ 2.95GHz 28-VFQFPN (6x6)

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
F1456NKGK
RF and Wireless - RF Amplifiers F1456NKGK
IC AMP GPS 2.1-2.95GHZ 28VFQFPN

IC AMP GPS 2.1-2.95GHZ 28VFQFPN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 800-F1456NKGK-ND F1456NKGK
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2100 to 2950 MHz 2100 to 2950 MHz
Minimum Gain 33.6 dB ? to 33.6 dB
Maximum Gain 33.6 dB 33.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
RF Amplifiers - 3157-WVA-50753GX+-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; 5G, SATCOM
Frequency Range 50000 to 75000 MHz
View Details