Renesas Electronics Corporation RF and Wireless - RF Switches F1431NBGK8

Description
F1431NBGK8
Description
F1431NBGK8

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Switches
F1431NBGK8
RF and Wireless - RF Switches F1431NBGK8
F1431NBGK8

F1431NBGK8

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Switches
Product Number F1431NBGK8
Product Name RF and Wireless - RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1908064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
Mechanical Switch Assembly, 8 x SP8T, DC - 26.5 GHz, 5U, SMA - ZTM2-8SP8T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details