Renesas Electronics Corporation RF Amplifiers F1420NLGK8

Description
RF Amplifier IC General Purpose 700MHz ~ 1.1GHz 24-VFQFPN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 700MHz ~ 1.1GHz 24-VFQFPN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 800-F1420NLGK8TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
800-F1420NLGK8TR-ND
RF Amplifiers 800-F1420NLGK8TR-ND
RF Amplifier IC General Purpose 700MHz ~ 1.1GHz 24-VFQFPN (4x4)

RF Amplifier IC General Purpose 700MHz ~ 1.1GHz 24-VFQFPN (4x4)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - F1420NLGK8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
F1420NLGK8
RF and Wireless - RF Amplifiers F1420NLGK8
IC AMP GPS 700MH-1.1GHZ 24VFQFPN

IC AMP GPS 700MH-1.1GHZ 24VFQFPN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 800-F1420NLGK8TR-ND F1420NLGK8
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 700 to 1100 MHz 700 to 1100 MHz
Minimum Gain 17.5 dB ? to 17.5 dB
Maximum Gain 17.5 dB 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-2000-18000-18-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 18 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
Specs
Frequency Range 1575 MHz
Minimum Gain ? to 20 dB
Maximum Gain 20 dB
View Details
RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details