Renesas Electronics Corporation RF Amplifiers F1420NLGK

Description
RF Amplifier IC General Purpose 700MHz ~ 1.1GHz 24-VFQFPN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 700MHz ~ 1.1GHz 24-VFQFPN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 800-F1420NLGK-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
800-F1420NLGK-ND
RF Amplifiers 800-F1420NLGK-ND
RF Amplifier IC General Purpose 700MHz ~ 1.1GHz 24-VFQFPN (4x4)

RF Amplifier IC General Purpose 700MHz ~ 1.1GHz 24-VFQFPN (4x4)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - F1420NLGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
F1420NLGK
RF and Wireless - RF Amplifiers F1420NLGK
IC AMP GPS 700MH-1.1GHZ 24VFQFPN

IC AMP GPS 700MH-1.1GHZ 24VFQFPN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 800-F1420NLGK-ND F1420NLGK
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 700 to 1100 MHz 700 to 1100 MHz
Minimum Gain 17.5 dB ? to 17.5 dB
Maximum Gain 17.5 dB 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
22 - 57 GHz GaAs Driver Amplifier - AMM-8211PSM - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPL9547TR7CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 5G, CDMA, FDD, GSM, LTE, TDD, W-CDMA
Frequency Range 100 to 6000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Bypass, pHEMT Amplifier, 30 MHz to 1700 MHz, 50Ω, 2x2 mm QFN Style Package - TSY-172LNB+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers