Renesas Electronics Corporation RF Amplifiers F1130NBGI8

Description
RF Amplifier IC General Purpose 400MHz ~ 1.1GHz 48-VFQFPN (7x7)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 400MHz ~ 1.1GHz 48-VFQFPN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 800-F1130NBGI8TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
800-F1130NBGI8TR-ND
RF Amplifiers 800-F1130NBGI8TR-ND
RF Amplifier IC General Purpose 400MHz ~ 1.1GHz 48-VFQFPN (7x7)

RF Amplifier IC General Purpose 400MHz ~ 1.1GHz 48-VFQFPN (7x7)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - F1130NBGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
F1130NBGI8
RF and Wireless - RF Amplifiers F1130NBGI8
IC AMP GPS 400MH-1.1GHZ 48VFQFPN

IC AMP GPS 400MH-1.1GHZ 48VFQFPN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 800-F1130NBGI8TR-ND F1130NBGI8
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 400 to 1100 MHz 400 to 1100 MHz
Minimum Gain 20.5 dB ? to 20.5 dB
Maximum Gain 20.5 dB 20.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 500 to 2000 MHz
Minimum Gain 12 to 15.5 dB
View Details
Dual Band 802.11a/b/g/n Wireless LAN Front End - SE2547A - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 5875 MHz
Package Type Surface Mount; Plugin; LGA, 32-pin
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, Micro-X Style Package - MAR-3+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 2000 MHz
View Details
3 suppliers