Renesas Electronics Corporation RF Amplifiers F0502NLGI

Description
RF Amplifier IC
Request a Quote Datasheet
Description
RF Amplifier IC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 800-3171-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
800-3171-ND
RF Amplifiers 800-3171-ND
RF Amplifier IC

RF Amplifier IC

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - F0502NLGI
918820-F0502NLGI
RF Amplifiers - F0502NLGI 918820-F0502NLGI
Manufacturer: Renesas Electronics America Win Source Part Number: 918820-F0502NLGI Features: RF Amplifier IC Package: Tray Family Name: F0502 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 168 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 918820-F0502NLGI
Features: RF Amplifier IC
Package: Tray
Family Name: F0502
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 168
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
RF and Wireless - RF Amplifiers - F0502NLGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
F0502NLGI
RF and Wireless - RF Amplifiers F0502NLGI
IC RF AMP 68VFQFPN

IC RF AMP 68VFQFPN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 800-3171-ND 918820-F0502NLGI F0502NLGI
Product Name RF Amplifiers RF Amplifiers - F0502NLGI RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Low Noise Amplifiers - NLA-75000-110000-20-5-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 75000 to 110000 MHz
Minimum Gain 20.5 dB
View Details
Low Noise Amplifier MMICs - LTE / 3G LNAs - BGA5M1BN6 - Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details