Renesas Electronics Corporation RF Amplifiers - F0452BLEGK F0452BLEGK

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 871354-F0452BLEGK Features: RF Amplifier IC General Purpose 2.3GHz ~ 2.7GHz 32-LGA (5x5) Package: Tray Package: 32-WFLGA Exposed Pad Mounting: Surface Mount Family Name: F0452 Categories: RF/IF and RFID Case / Package: 32-LGA (5x5) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 490 Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 871354-F0452BLEGK Features: RF Amplifier IC General Purpose 2.3GHz ~ 2.7GHz 32-LGA (5x5) Package: Tray Package: 32-WFLGA Exposed Pad Mounting: Surface Mount Family Name: F0452 Categories: RF/IF and RFID Case / Package: 32-LGA (5x5) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 490 Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - F0452BLEGK - 871354-F0452BLEGK - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - F0452BLEGK
871354-F0452BLEGK
RF Amplifiers - F0452BLEGK 871354-F0452BLEGK
Manufacturer: Renesas Electronics America Win Source Part Number: 871354-F0452BLEGK Features: RF Amplifier IC General Purpose 2.3GHz ~ 2.7GHz 32-LGA (5x5) Package: Tray Package: 32-WFLGA Exposed Pad Mounting: Surface Mount Family Name: F0452 Categories: RF/IF and RFID Case / Package: 32-LGA (5x5) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 490 Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected

Manufacturer: Renesas Electronics America
Win Source Part Number: 871354-F0452BLEGK
Features: RF Amplifier IC General Purpose 2.3GHz ~ 2.7GHz 32-LGA (5x5)
Package: Tray
Package: 32-WFLGA Exposed Pad
Mounting: Surface Mount
Family Name: F0452
Categories: RF/IF and RFID
Case / Package: 32-LGA (5x5)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 490
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
F0452BLEGK
RF and Wireless - RF Amplifiers F0452BLEGK
IC AMP GPS 2.3GHZ-2.7GHZ 32LGA

IC AMP GPS 2.3GHZ-2.7GHZ 32LGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 871354-F0452BLEGK F0452BLEGK
Product Name RF Amplifiers - F0452BLEGK RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-1000-20000-25-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 20000 MHz
Minimum Gain 25 dB
View Details
Specs
Frequency Range 1575 MHz
Minimum Gain ? to 20 dB
Maximum Gain 20 dB
View Details