Renesas Electronics Corporation RF Amplifiers F0440NBGI

Description
RF Amplifier IC General Purpose 600MHz ~ 2.7GHz 36-VFQFPN (6x6)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 600MHz ~ 2.7GHz 36-VFQFPN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 800-F0440NBGI-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
800-F0440NBGI-ND
RF Amplifiers 800-F0440NBGI-ND
RF Amplifier IC General Purpose 600MHz ~ 2.7GHz 36-VFQFPN (6x6)

RF Amplifier IC General Purpose 600MHz ~ 2.7GHz 36-VFQFPN (6x6)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - F0440NBGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
F0440NBGI
RF and Wireless - RF Amplifiers F0440NBGI
IC AMP GPS 600MH-2.7GHZ 36VFQFPN

IC AMP GPS 600MH-2.7GHZ 36VFQFPN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 800-F0440NBGI-ND F0440NBGI
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 600 to 2700 MHz 600 to 2700 MHz
Minimum Gain 12.6 dB ? to 12.6 dB
Maximum Gain 12.6 dB 12.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Specs
Applications RF Microwave
Frequency Range 2300 to 2700 MHz
Minimum Gain 20.5 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details