Renesas Electronics Corporation
RF Amplifiers
F0111NBTI8
Description
F0111 DUAL LNA
Request a Quote
Email Supplier
Datasheet
Description
F0111 DUAL LNA
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
RF Amplifiers |
|
Product Number
|
800-F0111NBTI8TR-ND |
F0111NBTI8 |
|
Product Name
|
RF Amplifiers |
RF and Wireless - RF Amplifiers |
|
Amplifier Type
|
Low Noise Amplifier; Power Amplifier
|
|
|
Applications
|
3G/4G/5G
|
|
|
Frequency Range
|
2200 to 4200 MHz
|
2200 to 4200 MHz
|
|
Minimum Gain
|
20.5 dB
|
? to 20.5 dB
|
|
Maximum Gain
|
20.5 dB
|
20.5 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Gain and phase detector
RoHS Compliant
RoHS
Gain Flatness
30 dB
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
Surface Mount; WB SOIC8
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 2000 MHz
View Details
Operating Temperature
-54 to 85 C (-65 to 185 F)
Nominal Impedance
50
View Details