Renesas Electronics Corporation RF Amplifiers F0110NBTI

Description
F0110 DUAL LNA
Request a Quote Datasheet
Description
F0110 DUAL LNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 800-F0110NBTI-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
800-F0110NBTI-ND
RF Amplifiers 800-F0110NBTI-ND
F0110 DUAL LNA

F0110 DUAL LNA

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
F0110NBTI
RF and Wireless - RF Amplifiers F0110NBTI
F0110 DUAL LNA

F0110 DUAL LNA

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 800-F0110NBTI-ND F0110NBTI
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 3G/4G/5G
Frequency Range 1500 to 2300 MHz 1500 to 2300 MHz
Minimum Gain 20.5 dB ? to 20.5 dB
Maximum Gain 20.5 dB 20.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - 2312-QPM1000SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
View Details
Front-End Module for LTE and NR - SKY58254-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SMT, 30-pad
View Details
Connectorized MCX / N, High Power, Linear Amplifier, 2400 MHz to 2500 MHz, 250W, 50Ω - ZHL-2425-250+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 0.5000 dB
View Details