Renesas Electronics Corporation
RF Amplifiers
F0109NBTI8
Description
F0109 DUAL LNA
Request a Quote
Email Supplier
Datasheet
Description
F0109 DUAL LNA
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
RF Amplifiers |
|
Product Number
|
800-F0109NBTI8TR-ND |
F0109NBTI8 |
|
Product Name
|
RF Amplifiers |
RF and Wireless - RF Amplifiers |
|
Amplifier Type
|
Low Noise Amplifier; Power Amplifier
|
|
|
Applications
|
3G/4G/5G
|
|
|
Frequency Range
|
650 to 1000 MHz
|
650 to 1000 MHz
|
|
Minimum Gain
|
20.5 dB
|
? to 20.5 dB
|
|
Maximum Gain
|
20.5 dB
|
20.5 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Low Noise
RoHS Compliant
RoHS
Gain Flatness
18.3 dB
View Details
Minimum Gain
26 dB
Maximum Gain
26 dB
Package Type
Surface Mount; Plugin; MCM, 12-pin
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
1000 to 26500 MHz
View Details
Amplifier Type
Low Noise Amplifier
Operating Temperature
-55 to 105 C (-67 to 221 F)
Frequency Range
8000 to 24000 MHz
View Details