Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - EL9112ILZ EL9112ILZ

Description
Manufacturer: Intersil Win Source Part Number: 015270-EL9112ILZ Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Number of Drivers/Receivers: 0/3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 28-VFQFN Exposed Pad Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 015270-EL9112ILZ Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Number of Drivers/Receivers: 0/3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 28-VFQFN Exposed Pad Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - EL9112ILZ - 015270-EL9112ILZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - EL9112ILZ
015270-EL9112ILZ
Interface - Interface - Drivers, Receivers, Transceivers - EL9112ILZ 015270-EL9112ILZ
Manufacturer: Intersil Win Source Part Number: 015270-EL9112ILZ Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Number of Drivers/Receivers: 0/3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 28-VFQFN Exposed Pad Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 015270-EL9112ILZ
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 28-VFQFN Exposed Pad
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - EL9112ILZ - Rochester Electronics
Newburyport, MA, United States
Line Receiver

Line Receiver

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - EL9112ILZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
EL9112ILZ
Drivers, Receivers, Transceivers EL9112ILZ
0/3 Receiver 28-QFN (4x5)

0/3 Receiver 28-QFN (4x5)

Buy Now Datasheet
Drivers, Receivers, Transceivers - EL9112ILZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
EL9112ILZ
Drivers, Receivers, Transceivers EL9112ILZ
0/3 Receiver 28-QFN (4x5)

0/3 Receiver 28-QFN (4x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers RF Receivers
Product Number 015270-EL9112ILZ EL9112ILZ EL9112ILZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - EL9112ILZ Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount Surface Mount; 28-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISL8491IP - 875823-ISL8491IP - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details