Renesas Electronics Corporation Interface - Drivers, Receivers, Transceivers EL9112ILZ-T7

Description
IC RECEIVER 0/3 28QFN
Datasheet
Description
IC RECEIVER 0/3 28QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - EL9112ILZ-T7 - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
EL9112ILZ-T7
Interface - Drivers, Receivers, Transceivers EL9112ILZ-T7
IC RECEIVER 0/3 28QFN

IC RECEIVER 0/3 28QFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number EL9112ILZ-T7
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

7.9 - 12 GHz X-Band Dual Rx Single Tx Beamformer - QPX0252 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 7900 to 12000 MHz
View Details
RF Switches - BGS12P2L6E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology CDMA; GSM; GSM, LTE, W-CDMA
Supply Voltage Other; 1.65V ~ 3.4V
Operating Frequency 50 to 6000 MHz
View Details
2 suppliers
Telecom - SI32177-B-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-WFQFN Exposed Pad
View Details