RENESAS ELECTRONICS CORPORATION
EL9110IU-T7 -- DRIVERS, RECEIVERS, TRANSCEIVERS
Renesas Electronics Corporation
Drivers, Receivers, Transceivers
EL9110IU-T7
Description
0/1 Receiver 16-QSOP
-
Quarktwin Technology Ltd.
Datasheet
Description
0/1 Receiver 16-QSOP
Datasheet
Technical Specifications
|
Product Category
|
RF Receivers |
|
Product Number
|
EL9110IU-T7 |
|
Product Name
|
Drivers, Receivers, Transceivers |
|
Package Type
|
Surface Mount; 16-SSOP (0.154\", 3.90mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
QuinStar Technology, Inc.
Applications
RF Microwave
View Details
Package Type
HQFN
Operating Frequency
400 to 4000 MHz
Supply Voltage
3 volts
View Details
Radar Technology, Incorporated
Operating Frequency
70 MHz
RF Connectors
SMA
View Details