Renesas Electronics Corporation Power Management IC EL7642ILTZ

Description
IC REG CONV TFT LCD 1OUT 32TQFN Product overview: EL7642ILTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-EL7642ILTZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CONV TFT LCD 1OUT 32TQFN Product overview: EL7642ILTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-EL7642ILTZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-EL7642ILTZ
Power Management IC 750-EL7642ILTZ
IC REG CONV TFT LCD 1OUT 32TQFN Product overview: EL7642ILTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-EL7642ILTZ can be used for catalog matching and distributor lookup.

IC REG CONV TFT LCD 1OUT 32TQFN Product overview: EL7642ILTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-EL7642ILTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - EL7642ILTZ - 139457-EL7642ILTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - EL7642ILTZ
139457-EL7642ILTZ
PMIC - PMIC - Voltage Regulators - Special Purpose - EL7642ILTZ 139457-EL7642ILTZ
Manufacturer: Intersil Win Source Part Number: 139457-EL7642ILTZ Packaging: Bulk Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.6 V to 5.5 V Number of Outputs: 1 Output Voltage: 5.5 V to 20 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFN-EP (5x5) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 60

Manufacturer: Intersil
Win Source Part Number: 139457-EL7642ILTZ
Packaging: Bulk
Applications: Converter, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 2.6 V to 5.5 V
Number of Outputs: 1
Output Voltage: 5.5 V to 20 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFN-EP (5x5)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 60

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - EL7642ILTZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
EL7642ILTZ
PMIC - Voltage Regulators - Special Purpose EL7642ILTZ
IC REG CONV TFT LCD 1OUT 32TQFN

IC REG CONV TFT LCD 1OUT 32TQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-EL7642ILTZ 139457-EL7642ILTZ EL7642ILTZ
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - EL7642ILTZ PMIC - Voltage Regulators - Special Purpose
Package Type Other; Bulk Other; 32-TQFN-EP (5x5) Other; 32-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1897021 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Wide Input Voltage Adj Frequency 3.5 Amp Buck Reg - A8586KLJTR-T-2 - Allegro MicroSystems Inc.
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
8 suppliers
Gate Drivers - AUIR3200STR - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details