The APM81911KNBATR is a 40 V, 3 A synchronous buck regulator module with low EMI and 6 µA quiescent current, designed for applications requiring robust power delivery. It integrates a DC-DC regulator IC, two capacitors, and an inductor in a 4 mm × 6 mm × 2.1 mm 32-pin wettable flank QFN package with an exposed thermal pad. The device operates from a 3.5 V to 36 V input range, provides 0.8 V to 10 V output with ±1.5% accuracy over -40°C to 150°C, and supports programmable switching frequencies from 1 MHz to 2.4 MHz. It includes automatic transition between PWM and low-power modes, spread spectrum dithering to meet CISPR25 Class 5 emissions, and extensive protection features including overvoltage, pulse-by-pulse current limit, hiccup mode short-circuit, and thermal shutdown. The part is AEC-Q100 Grade 1 qualified.
The APM81911 provides a complete and efficient power solution for demanding applications, integrating a synchronous buck regulator, inductor, EMI filter, and low-Iq mode for reduced power consumption.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Evaluation Board
40 V, 3 A, Synchronous Buck Regulator Module
| Allegro MicroSystems Inc. | Rochester Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | APM81911KNBATR | APM81911KNBATR |
| Product Name | 40 V, 3 A, Synchronous Buck Regulator Module with Low EMI and 6 μA Quiescent Current | |
| Package Type | Other; QFN | Other; QFN |