Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - EL7642ILTZ-T13 EL7642ILTZ-T13

Description
Manufacturer: Intersil Win Source Part Number: 111776-EL7642ILTZ-T1 3 Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.6 V to 5.5 V Number of Outputs: 1 Output Voltage: 5.5 V to 20 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFN-EP (5x5) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 111776-EL7642ILTZ-T1 3 Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.6 V to 5.5 V Number of Outputs: 1 Output Voltage: 5.5 V to 20 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFN-EP (5x5) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - EL7642ILTZ-T13 - 111776-EL7642ILTZ-T13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - EL7642ILTZ-T13
111776-EL7642ILTZ-T13
PMIC - PMIC - Voltage Regulators - Special Purpose - EL7642ILTZ-T13 111776-EL7642ILTZ-T13
Manufacturer: Intersil Win Source Part Number: 111776-EL7642ILTZ-T1 3 Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.6 V to 5.5 V Number of Outputs: 1 Output Voltage: 5.5 V to 20 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFN-EP (5x5) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Intersil
Win Source Part Number: 111776-EL7642ILTZ-T13
Packaging: Reel - TR
Applications: Converter, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 2.6 V to 5.5 V
Number of Outputs: 1
Output Voltage: 5.5 V to 20 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFN-EP (5x5)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-EL7642ILTZ-T13
Power Management IC 750-EL7642ILTZ-T13
IC REG CONV TFT LCD 1OUT 32TQFN Product overview: EL7642ILTZ-T13 from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-EL7642ILTZ-T13 can be used for catalog matching and distributor lookup.

IC REG CONV TFT LCD 1OUT 32TQFN Product overview: EL7642ILTZ-T13 from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-EL7642ILTZ-T13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - EL7642ILTZ-T13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
EL7642ILTZ-T13
PMIC - Voltage Regulators - Special Purpose EL7642ILTZ-T13
IC REG CONV TFT LCD 1OUT 32TQFN

IC REG CONV TFT LCD 1OUT 32TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 111776-EL7642ILTZ-T13 750-EL7642ILTZ-T13 EL7642ILTZ-T13
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - EL7642ILTZ-T13 Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 32-TQFN-EP (5x5) Other; Tape & Reel (TR) Other; 32-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP1712AUJZ-1.8-R7 REEL - Lingto Electronic Limited
Specs
Regulator Category Linear
Special Features Enable, Soft Start
IOUT 0.3000 amps
View Details
Voltage Regulators - 1658343 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Adjustable / Variable
Package Type Other; Sot-223
View Details