LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 350mA (Switch) TSOT-23-5
LED Driver
IC LED DRVR RGLTR PWM TSOT23-5 Product overview: EL7630IWTZ-T7 from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-EL7630IWTZ-T7 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 015263-EL7630IWTZ-T7
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.35MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: EL7630
Output Voltage: 27V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-5
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 350mA (Switch)
Alternative Parts (Cross-Reference): AME5142AAEEVADJZ; AME5142AAEEVADJY; AME5142AEEVADJY; AME5142AEEVADJZ;
Introduction Date: November 03, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
IC LED DRVR RGLTR PWM TSOT23-5
IC LED DRIVER RGLTR DIM TSOT23-5
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | EL7630IWTZ-T7-ND | EL7630IWTZ-T7 | 137-EL7630IWTZ-T7 | 015263-EL7630IWTZ-T7 | EL7630IWTZ-T7 | EL7630IWTZ-T7 |
| Product Name | LED Drivers | LED Driver IC | PMIC - PMIC - LED Drivers - EL7630IWTZ-T7 | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | ||
| Output Voltage | 27 volts | 27 volts | ||||
| Output Current | 350 milliamps | 350 milliamps | 350 milliamps |