Renesas Electronics Corporation Board Mount LED Drivers - EL7630IWTZ-EVAL EL7630IWTZ-EVAL

Description
Manufacturer: Intersil Win Source Part Number: 773752-EL7630IWTZ-EV AL Features: Dimmable Voltage - Output: 27V Voltage - Input: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: EL7630 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 773752-EL7630IWTZ-EV AL Features: Dimmable Voltage - Output: 27V Voltage - Input: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: EL7630 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - EL7630IWTZ-EVAL - 773752-EL7630IWTZ-EVAL - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - EL7630IWTZ-EVAL
773752-EL7630IWTZ-EVAL
Board Mount LED Drivers - EL7630IWTZ-EVAL 773752-EL7630IWTZ-EVAL
Manufacturer: Intersil Win Source Part Number: 773752-EL7630IWTZ-EV AL Features: Dimmable Voltage - Output: 27V Voltage - Input: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: EL7630 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Intersil
Win Source Part Number: 773752-EL7630IWTZ-EVAL
Features: Dimmable
Voltage - Output: 27V
Voltage - Input: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: EL7630
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 773752-EL7630IWTZ-EVAL
Product Name Board Mount LED Drivers - EL7630IWTZ-EVAL
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1347118-ASEK13568KLJA - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 7 to 24 volts
View Details
PMIC - PMIC - LED Drivers - CAT9552YI - 914772-CAT9552YI - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 24-SOIC
View Details
2 suppliers
Led Driver, 0.01A, Sot-23-3; Device Topology Nexperia - 98Y2298 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 18 volts
View Details
LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410YMFE/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
8 suppliers