Renesas Electronics Corporation PMIC - PMIC - LED Drivers - EL7630ICZ-T7A EL7630ICZ-T7A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 870331-EL7630ICZ-T7A Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 350mA (Switch) SC-70-6 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Family Name: EL7630 Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: EL7630ICZT7A, EL7630ICZ-T7ADKR, EL7630ICZ-T7A-ND, EL7630ICZ-T7ACT, EL7630ICZ-T7ATR
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 870331-EL7630ICZ-T7A Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 350mA (Switch) SC-70-6 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Family Name: EL7630 Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: EL7630ICZT7A, EL7630ICZ-T7ADKR, EL7630ICZ-T7A-ND, EL7630ICZ-T7ACT, EL7630ICZ-T7ATR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - EL7630ICZ-T7A - 870331-EL7630ICZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - EL7630ICZ-T7A
870331-EL7630ICZ-T7A
PMIC - PMIC - LED Drivers - EL7630ICZ-T7A 870331-EL7630ICZ-T7A
Manufacturer: Renesas Electronics America Win Source Part Number: 870331-EL7630ICZ-T7A Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 350mA (Switch) SC-70-6 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Family Name: EL7630 Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: EL7630ICZT7A, EL7630ICZ-T7ADKR, EL7630ICZ-T7A-ND, EL7630ICZ-T7ACT, EL7630ICZ-T7ATR

Manufacturer: Renesas Electronics America
Win Source Part Number: 870331-EL7630ICZ-T7A
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 350mA (Switch) SC-70-6
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Part Status: Obsolete
Family Name: EL7630
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: EL7630ICZT7A, EL7630ICZ-T7ADKR, EL7630ICZ-T7A-ND, EL7630ICZ-T7ACT, EL7630ICZ-T7ATR

Buy Now Datasheet
LED Drivers - EL7630ICZ-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 350mA (Switch) SC-70-6

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 350mA (Switch) SC-70-6

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-EL7630ICZ-T7A
LED Driver IC 137-EL7630ICZ-T7A
IC LED DRV RGLTR PWM SC70-6 Product overview: EL7630ICZ-T7A from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-EL7630ICZ-T7A can be used for catalog matching and distributor lookup.

IC LED DRV RGLTR PWM SC70-6 Product overview: EL7630ICZ-T7A from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-EL7630ICZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - EL7630ICZ-T7A - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
EL7630ICZ-T7A
PMIC - LED Drivers EL7630ICZ-T7A
IC LED DRIVER RGLTR DIM SC70-6

IC LED DRIVER RGLTR DIM SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - EL7630ICZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
EL7630ICZ-T7A
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers EL7630ICZ-T7A
IC LED DRV RGLTR PWM SC70-6

IC LED DRV RGLTR PWM SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 870331-EL7630ICZ-T7A EL7630ICZ-T7ATR-ND 137-EL7630ICZ-T7A EL7630ICZ-T7A EL7630ICZ-T7A
Product Name PMIC - PMIC - LED Drivers - EL7630ICZ-T7A LED Drivers LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Package Type SC-70-6 Tape & Reel (TR)
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Output Voltage 27 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-AAT3156ISN - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Output Voltage 4.3 volts
Number of Channels 6 #
Package Type Reel - TR
View Details
2 suppliers
Led Driver 2A Buck - A6211GLJTR-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
Infineon Technologies AG
Specs
Output Voltage 39.5 volts
Number of Channels 2 #
Package Type Reel - TR
View Details
LED Drivers - 1727-NCR420PASXDKR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
4 suppliers