Renesas Electronics Corporation PMIC - PMIC - LED Drivers - EL7518IWTZ-T7A EL7518IWTZ-T7A

Description
Manufacturer: Intersil Win Source Part Number: 1036196-EL7518IWTZ-T 7A Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.5MHz Topology: Step-Up (Boost) Output Voltage: 18V Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TSOT-23-8 Maximum Supply Voltage: 13.2V Operating Input Voltage(Min): 2.6V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 1036196-EL7518IWTZ-T 7A Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.5MHz Topology: Step-Up (Boost) Output Voltage: 18V Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TSOT-23-8 Maximum Supply Voltage: 13.2V Operating Input Voltage(Min): 2.6V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - EL7518IWTZ-T7A - 1036196-EL7518IWTZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - EL7518IWTZ-T7A
1036196-EL7518IWTZ-T7A
PMIC - PMIC - LED Drivers - EL7518IWTZ-T7A 1036196-EL7518IWTZ-T7A
Manufacturer: Intersil Win Source Part Number: 1036196-EL7518IWTZ-T 7A Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.5MHz Topology: Step-Up (Boost) Output Voltage: 18V Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TSOT-23-8 Maximum Supply Voltage: 13.2V Operating Input Voltage(Min): 2.6V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1036196-EL7518IWTZ-T7A
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.5MHz
Topology: Step-Up (Boost)
Output Voltage: 18V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: TSOT-23-8
Maximum Supply Voltage: 13.2V
Operating Input Voltage(Min): 2.6V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
IC LED DRIVER REGULATOR TSOT23-8 - 391-EL7518IWTZ-T7A - Utmel Electronic Limited
Hong Kong, China
IC LED DRIVER REGULATOR TSOT23-8
391-EL7518IWTZ-T7A
IC LED DRIVER REGULATOR TSOT23-8 391-EL7518IWTZ-T7A
IC LED DRIVER REGULATOR TSOT23-8

IC LED DRIVER REGULATOR TSOT23-8

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1036196-EL7518IWTZ-T7A 391-EL7518IWTZ-T7A
Product Name PMIC - PMIC - LED Drivers - EL7518IWTZ-T7A IC LED DRIVER REGULATOR TSOT23-8
Package Type SOT23; Other; TSOT-23-8 SOT23; Other; SOT-23-8
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5950GLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
View Details
2.8V 0.3A SOT-23 LDO Voltage Regulator IC - 699-AAT3236IGV-2.8-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
View Details
3 suppliers
DC DC Switching Controllers - 5962-8768102XA - Quarktwin Technology Ltd.
Specs
Regulator Category Switching
View Details
2 suppliers