PDZ-B series single Zener diodes in a small SOD323 surface-mounted package, rated for total power dissipation up to 400 mW at 25 °C, with nominal voltage ranges from 2.4 V to 36 V per type. The PDZ2.4B variant has a working voltage of 2.43 V to 2.63 V, a maximum reverse current of 50 μA at 1 V, a temperature coefficient of −1.6 mV/K, and a non-repetitive peak reverse current of 8.0 A. The package is suitable for surface-mounted designs with a junction temperature rating up to 150 °C.
PDZ-B series - Voltage regulator diodes SOD 2-Pin Product overview: PDZ2.4BF from Nexperia is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ2.4BF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-PDZ2.4BF |
| Product Name | Voltage Regulator IC |