Manufacturer: Intersil
Win Source Part Number: 051139-EL7457CSZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 4
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 13.5ns, 13ns
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
High-Side or Low-Side Gate Driver IC Non-Inverting 16-SOIC
IC GATE DRVR HI/LOW SIDE 16SOIC Product overview: EL7457CSZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7457CSZ can be used for catalog matching and distributor lookup.
Gate Drivers EL7457CSZ 40MHZ ULTR HI SPD CMOS DRVR
MOSFET DRIVER HIGH SPEED CCD SOIC-16; No. of Channels:4Channels; Driver Configuration:High Side and Low Side; Power Switch Type:Charge Coupled Device (CCD); No. of Pins:16Pins; IC Case / Package:SOIC; Input Type:Non-Inverting RoHS Compliant: Yes
High-Side or Low-Side Gate Driver IC Non-Inverting 16-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 051139-EL7457CSZ | EL7457CSZ-ND | 730-EL7457CSZ | EL7457CSZ | 61J5676 | EL7457CSZ |
| Product Name | PMIC - PMIC - Gate Drivers - EL7457CSZ | Gate Drivers | Gate Driver IC | Gate Drivers | Mosfet Driver High Speed Ccd Soic-16; No. Of Channels Renesas | Gate Drivers |
| Driver Type | High-side; Low-side | High-side; Low-side | High-Side or Low-Side | High-side | High-side; Low-side | |
| Output Configuration | Noninverting | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | ||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | ||
| Rise Time | 13.5 ns | 13.5 ns | 13.5 ns | 13.5 ns |