Manufacturer: Intersil Corporation
Win Source Part Number: 1171432-EL7232CSZ
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC DRIVER 2/0 8SOIC Product overview: EL7232CSZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL7232CSZ can be used for catalog matching and distributor lookup.
LINE DRIVER, DUAL, 18NS, SOIC-8; Device Type:Line Driver; IC Interface Type:ADSL, HDSL; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC DRIVER 2/0 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1171432-EL7232CSZ | 710-EL7232CSZ | 57K3554 | EL7232CSZ |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - EL7232CSZ | Interface Transceiver IC | Line Driver, Dual, 18Ns, Soic-8; Device Type Renesas | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Sensor Interface | ||
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 4.5V ~ 16V | Other; 4.5V | Other | |
| Pd | 570 milliwatts |