The EL7222 is a high-speed, dual-channel MOSFET driver capable of delivering 2.0 A peak output current into highly capacitive loads, designed for applications such as clock drivers, power MOSFET control, and switch-mode power supplies. It is available in an 8-pin SOIC package with dimensions conforming to MDP0027, supporting an operating voltage range of 4.5 V to 15 V and an ambient temperature range of -40°C to +85°C. The device features matched rise and fall times of 7.5 ns and 10 ns respectively into a 500 pF load, low input capacitance, and low supply current of 2.5 mA to 5.0 mA when inputs are high. The EL7222CSZ variant, to which the part number belongs, is Pb-free and RoHS compliant, with a 100% matte tin termination finish. Power dissipation is rated at 570 mW for the SOIC package.
High Speed, Dual Channel Power MOSFET Drivers
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | EL7222CSZE9044 |
| Package Type | SOIC8 |