Renesas Electronics Corporation Gate Drivers EL7212CN

Description
Low-Side Gate Driver IC Inverting 8-PDIP
Request a Quote Datasheet
Description
Low-Side Gate Driver IC Inverting 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - EL7212CN-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
EL7212CN-ND
Gate Drivers EL7212CN-ND
Low-Side Gate Driver IC Inverting 8-PDIP

Low-Side Gate Driver IC Inverting 8-PDIP

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - EL7212CN - 080957-EL7212CN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - EL7212CN
080957-EL7212CN
PMIC - PMIC - Gate Drivers - EL7212CN 080957-EL7212CN
Manufacturer: Intersil Win Source Part Number: 080957-EL7212CN Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 15 V Rise and Fall Time: 7.5ns, 10ns Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 080957-EL7212CN
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 15 V
Rise and Fall Time: 7.5ns, 10ns
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-EL7212CN
Gate Driver IC 730-EL7212CN
IC GATE DRVR LOW-SIDE 8DIP Product overview: EL7212CN from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7212CN can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8DIP Product overview: EL7212CN from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7212CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - EL7212CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
EL7212CN
Gate Drivers EL7212CN
Low-Side Gate Driver IC Inverting 8-PDIP

Low-Side Gate Driver IC Inverting 8-PDIP

Buy Now Datasheet
Gate Drivers - EL7212CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
EL7212CN
Gate Drivers EL7212CN
Low-Side Gate Driver IC Inverting 8-PDIP

Low-Side Gate Driver IC Inverting 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number EL7212CN-ND 080957-EL7212CN 730-EL7212CN EL7212CN
Product Name Gate Drivers PMIC - PMIC - Gate Drivers - EL7212CN Gate Driver IC Gate Drivers
Driver Type Low-side Low-side Low-side; Low-Side Low-side
Output Configuration Inverting Inverting; Inverting Inverting
Output Current 2 amps 2 amps 2 amps 2 amps
Supply Voltage 4.5 to 15 volts 4.5 to 15 volts 4.5 to 15 volts
Rise Time 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCP1803MRGETEP - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details
 - 74AHC2G125DC/C4H - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT765-1
Packing Method Tape Reel; Tape & Reel; Other
View Details