Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC Product overview: EL7202CSZ-T7 from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7202CSZ-T7 can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8SOIC
MOSFET DRIVER, FULL REEL; No. of Channels:2Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:2A; Sink Current:2A; Input Delay:18ns RoHS Compliant: Yes
MOSFET DRIVER, -40 TO 85DEG C; Driver Configuration:Low Side; Peak Output Current:2A; Supply Voltage Min:4.5V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:18ns; Output Delay:20ns; Operating RoHS Compliant: Yes
IC, MOSFET DRIVER; No. of Channels:2Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:2A; Sink Current:2A; Supply Voltage Min:4.5V RoHS Compliant: Yes
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers EL7202CSZ DL MSFT DRVR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | EL7202CSZ-T7TR-ND | 730-EL7202CSZ-T7 | EL7202CSZ-T7 | 57K3550 | 84AC6605 | 65T6033 | EL7202CSZ-T7 | EL7202CSZ-T7 |
| Product Name | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - PMIC - Gate Drivers | Mosfet Driver, Full Reel; No. Of Channels Renesas | Mosfet Driver, -40 To 85Deg C; Driver Configuration Renesas | Ic, Mosfet Driver; No. Of Channels Renesas | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | |||||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |||||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | ||||
| Supply Voltage | 4.5 to 15 volts | 4.5 to 15 volts | 15 to 4.5 volts | 4.5 to 15 volts | 4.5 to ? volts | 4.5 to 15 volts | ||
| Rise Time | 7.5 ns | 7.5 ns | 7.5 ns |