Renesas Electronics Corporation Pin Driver, 1 Channel, 12A, Soic-8; Supply Voltage Min Renesas EL7158ISZ

Description
PIN DRIVER, 1 CHANNEL, 12A, SOIC-8; Supply Voltage Min:4.5V; Supply Voltage Max:12V; No. of Outputs:1Outputs; Output Voltage:12V; Output Current:12A; Driver Case Style:SOIC; Product Range:-; MSL:MSL 3 - 168 hours; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet
Description
PIN DRIVER, 1 CHANNEL, 12A, SOIC-8; Supply Voltage Min:4.5V; Supply Voltage Max:12V; No. of Outputs:1Outputs; Output Voltage:12V; Output Current:12A; Driver Case Style:SOIC; Product Range:-; MSL:MSL 3 - 168 hours; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Driver, 1 Channel, 12A, Soic-8; Supply Voltage Min Renesas - 61J5665 - Newark, An Avnet Company
Chicago, IL, United States
Pin Driver, 1 Channel, 12A, Soic-8; Supply Voltage Min Renesas
61J5665
Pin Driver, 1 Channel, 12A, Soic-8; Supply Voltage Min Renesas 61J5665
PIN DRIVER, 1 CHANNEL, 12A, SOIC-8; Supply Voltage Min:4.5V; Supply Voltage Max:12V; No. of Outputs:1Outputs; Output Voltage:12V; Output Current:12A; Driver Case Style:SOIC; Product Range:-; MSL:MSL 3 - 168 hours; No. of Pins:8Pins RoHS Compliant: Yes

PIN DRIVER, 1 CHANNEL, 12A, SOIC-8; Supply Voltage Min:4.5V; Supply Voltage Max:12V; No. of Outputs:1Outputs; Output Voltage:12V; Output Current:12A; Driver Case Style:SOIC; Product Range:-; MSL:MSL 3 - 168 hours; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 61J5665
Product Name Pin Driver, 1 Channel, 12A, Soic-8; Supply Voltage Min Renesas
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 879-BCM43237KMLGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details