High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: Intersil
Win Source Part Number: 139330-EL7158ISZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 1
Gate Type: IGBT
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 12A, 12A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 12 V
Rise and Fall Time: 12ns, 12.2ns
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC GATE DRVR HI/LOW SIDE 8SOIC Product overview: EL7158ISZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7158ISZ can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
INTERSIL EL7158ISZ IC PIN DRIVER IC, ULTRA HIGH CURRENT
Gate Drivers EL7158ISZ ULTRA HI CUR PIN DRVR
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | EL7158ISZ-ND | 139330-EL7158ISZ | 730-EL7158ISZ | EL7158ISZ | 391-EL7158ISZ | EL7158ISZ |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - EL7158ISZ | Gate Driver IC | Gate Drivers | INTERSIL EL7158ISZ IC PIN DRIVER IC, ULTRA HIGH CURRENT | Gate Drivers |
| Driver Type | High-side; Low-side | High-side; Low-side | High-Side or Low-Side | High-side; Low-side | High-side | |
| Output Configuration | Noninverting | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||
| Output Current | 12 amps | 12 amps | 12 amps | 12 amps | 12 amps | |
| Supply Voltage | 4.5 to 12 volts | 4.5 to 12 volts | 4.5 to 12 volts | 4.5 to 12 volts | 12 volts | |
| Rise Time | 12 ns | 12 ns | 12 ns | 12 ns | 12 ns |