Renesas Electronics Corporation Ic, Pin Driver, 3.5A Peak; Supply Voltage Min Renesas EL7156CSZ

Description
IC, PIN DRIVER, 3.5A PEAK; Supply Voltage Min:4.5V; Supply Voltage Max:16.5V; No. of Outputs:1Outputs; Output Voltage:16.5V; Output Current:3.5A; Driver Case Style:SOIC; Product Range:-; Phthalates Compliant:To Be Advised; MSL:MSL 3RoHS Compliant: Yes
Datasheet
Description
IC, PIN DRIVER, 3.5A PEAK; Supply Voltage Min:4.5V; Supply Voltage Max:16.5V; No. of Outputs:1Outputs; Output Voltage:16.5V; Output Current:3.5A; Driver Case Style:SOIC; Product Range:-; Phthalates Compliant:To Be Advised; MSL:MSL 3RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Pin Driver, 3.5A Peak; Supply Voltage Min Renesas - 94M7078 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pin Driver, 3.5A Peak; Supply Voltage Min Renesas
94M7078
Ic, Pin Driver, 3.5A Peak; Supply Voltage Min Renesas 94M7078
IC, PIN DRIVER, 3.5A PEAK; Supply Voltage Min:4.5V; Supply Voltage Max:16.5V; No. of Outputs:1Outputs; Output Voltage:16.5V; Output Current:3.5A; Driver Case Style:SOIC; Product Range:-; Phthalates Compliant:To Be Advised; MSL:MSL 3RoHS Compliant: Yes

IC, PIN DRIVER, 3.5A PEAK; Supply Voltage Min:4.5V; Supply Voltage Max:16.5V; No. of Outputs:1Outputs; Output Voltage:16.5V; Output Current:3.5A; Driver Case Style:SOIC; Product Range:-; Phthalates Compliant:To Be Advised; MSL:MSL 3RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 94M7078
Product Name Ic, Pin Driver, 3.5A Peak; Supply Voltage Min Renesas
Supply Voltage Other; 4.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 33P3721-CGTJ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Bus buffer/line driver; 3-state - 74AHCT1G125GM,132 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface Transceiver IC - 753-ADM8668T A12 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details