Renesas Electronics Corporation Pin Driver, 1 O/p, Soic; Supply Voltage Min Renesas EL7156CSZ-T7

Description
PIN DRIVER, 1 O/P, SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:16.5V; No. of Outputs:1Outputs; Output Voltage:16.5V; Output Current:200mA; Driver Case Style:SOIC; Product Range:-; MSL:MSL 3 - 168 hours; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PIN DRIVER, 1 O/P, SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:16.5V; No. of Outputs:1Outputs; Output Voltage:16.5V; Output Current:200mA; Driver Case Style:SOIC; Product Range:-; MSL:MSL 3 - 168 hours; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Driver, 1 O/p, Soic; Supply Voltage Min Renesas - 84AC6604 - Newark, An Avnet Company
Chicago, IL, United States
Pin Driver, 1 O/p, Soic; Supply Voltage Min Renesas
84AC6604
Pin Driver, 1 O/p, Soic; Supply Voltage Min Renesas 84AC6604
PIN DRIVER, 1 O/P, SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:16.5V; No. of Outputs:1Outputs; Output Voltage:16.5V; Output Current:200mA; Driver Case Style:SOIC; Product Range:-; MSL:MSL 3 - 168 hours; SVHC:No SVHC RoHS Compliant: Yes

PIN DRIVER, 1 O/P, SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:16.5V; No. of Outputs:1Outputs; Output Voltage:16.5V; Output Current:200mA; Driver Case Style:SOIC; Product Range:-; MSL:MSL 3 - 168 hours; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 84AC6604
Product Name Pin Driver, 1 O/p, Soic; Supply Voltage Min Renesas
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 55500EJ/B - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Quad buffer/line driver; 3-state - 74AHC125D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
4 suppliers
Interface - Interface - Controllers - ADM8515X-AC-T1 - 039136-ADM8515X-AC-T1 - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; PG-LQFP-100
View Details